L-com, Inc. DVI w/Metal Shell Male to DisplayPort LSZH Cable 4 feet VIA00001-4F

Description
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080i. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing and metal housing on the DVI connector. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket DVI side Metal Shell, Displaport side molded backshell Available in lengths 1ft, 3ft, 4ft, 5ft, 10ft Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection
Description
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080i. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing and metal housing on the DVI connector. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket DVI side Metal Shell, Displaport side molded backshell Available in lengths 1ft, 3ft, 4ft, 5ft, 10ft Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection
Datasheet
Datasheet Summary
Powered by GS/AI

The Audio/Video Cable, DP-DVI-D Plug, 4Ft (part number 78AC5258) features a DVI-D male connector on one end and a DisplayPort male connector on the other. It is designed for reliable audio and video transmission. The cable is constructed with 30AWG tinned copper conductors and includes an overall aluminum/poly foil shield along with a tinned copper braided shield for enhanced signal integrity. The jacket is made from low smoke zero halogen (LSZH) material, ensuring safety in environments where smoke and toxic fumes are a concern. The cable has a voltage test rating of DC 300V for 10 milliseconds, with an insulation resistance of 10.0M ohm/min and a conductor resistance of 2.0 ohm/min. It complies with the CE2011/65/EU RoHS directive, making it suitable for environmentally conscious projects. The product is individually packaged and tested for continuity, ensuring quality and reliability.

Datasheet Summary
Powered by GS/AI

The Audio/Video Cable, DP-DVI-D Plug, 4Ft (part number 78AC5258) features a DVI-D male connector on one end and a DisplayPort male connector on the other. It is designed for reliable audio and video transmission. The cable is constructed with 30AWG tinned copper conductors and includes an overall aluminum/poly foil shield along with a tinned copper braided shield for enhanced signal integrity. The jacket is made from low smoke zero halogen (LSZH) material, ensuring safety in environments where smoke and toxic fumes are a concern. The cable has a voltage test rating of DC 300V for 10 milliseconds, with an insulation resistance of 10.0M ohm/min and a conductor resistance of 2.0 ohm/min. It complies with the CE2011/65/EU RoHS directive, making it suitable for environmentally conscious projects. The product is individually packaged and tested for continuity, ensuring quality and reliability.

Suppliers

Company
Product
Description
Supplier Links
DVI w/Metal Shell Male to DisplayPort LSZH Cable 4 feet - VIA00001-4F - L-com, Inc.
North Andover, MA, United States
DVI w/Metal Shell Male to DisplayPort LSZH Cable 4 feet
VIA00001-4F
DVI w/Metal Shell Male to DisplayPort LSZH Cable 4 feet VIA00001-4F
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080i. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing and metal housing on the DVI connector. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket DVI side Metal Shell, Displaport side molded backshell Available in lengths 1ft, 3ft, 4ft, 5ft, 10ft Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection

The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080i. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing and metal housing on the DVI connector.

Features

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Gold plated contact pins to minimize signal loss
  • Low Smoke Zero Halogen cable jacket
  • DVI side Metal Shell, Displaport side molded backshell
  • Available in lengths 1ft, 3ft, 4ft, 5ft, 10ft

Application

  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
  • Digital Projection
Supplier's Site
Audio/video Cable, Dp-Dvi-D Plug, 4Ft; Connector Type A L-Com - 78AC5258 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, Dp-Dvi-D Plug, 4Ft; Connector Type A L-Com
78AC5258
Audio/video Cable, Dp-Dvi-D Plug, 4Ft; Connector Type A L-Com 78AC5258
AUDIO/VIDEO CABLE, DP-DVI-D PLUG, 4FT; Connector Type A:DVI-D Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:VIA Series RoHS Compliant: Yes

AUDIO/VIDEO CABLE, DP-DVI-D PLUG, 4FT; Connector Type A:DVI-D Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:VIA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VIA00001-4F 78AC5258
Product Name DVI w/Metal Shell Male to DisplayPort LSZH Cable 4 feet Audio/video Cable, Dp-Dvi-D Plug, 4Ft; Connector Type A L-Com
Application Audio; Video Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/316-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers