L-com, Inc. High Speed HDMI Cable color White length 2M VHA00009-2M

Description
L-com's VHA00009 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Cable color is white, molded backshell is white Available in 4 standard lengths ranging from 0.5m to 3m Application HDTV Home theatre 1080p Set top box applications High Speed HDMI with Ethernet applications
Datasheet
Description
L-com's VHA00009 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Cable color is white, molded backshell is white Available in 4 standard lengths ranging from 0.5m to 3m Application HDTV Home theatre 1080p Set top box applications High Speed HDMI with Ethernet applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable color White length 2M - VHA00009-2M - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable color White length 2M
VHA00009-2M
High Speed HDMI Cable color White length 2M VHA00009-2M
L-com's VHA00009 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Cable color is white, molded backshell is white Available in 4 standard lengths ranging from 0.5m to 3m Application HDTV Home theatre 1080p Set top box applications High Speed HDMI with Ethernet applications

L-com's VHA00009 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today

Features

  • Used to connect an HDMI source to an HDMI Display
  • Fully molded backshell construction is highly durable
  • Gold plated contact pins to minimize signal loss
  • Cable color is white, molded backshell is white
  • Available in 4 standard lengths ranging from 0.5m to 3m

Application

  • HDTV
  • Home theatre
  • 1080p
  • Set top box applications
  • High Speed HDMI with Ethernet applications
Supplier's Site
Cable, Hdmi A Plug-Plug, 6.6Ft, White; Connector Type A L-Com - 74AC7812 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-Plug, 6.6Ft, White; Connector Type A L-Com
74AC7812
Cable, Hdmi A Plug-Plug, 6.6Ft, White; Connector Type A L-Com 74AC7812
CABLE, HDMI A PLUG-PLUG, 6.6FT, WHITE; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

CABLE, HDMI A PLUG-PLUG, 6.6FT, WHITE; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00009-2M 74AC7812
Product Name High Speed HDMI Cable color White length 2M Cable, Hdmi A Plug-Plug, 6.6Ft, White; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details