L-com, Inc. Ultra High Speed HDMI Cable, M/M, 3M VHA00021-3M

Description
The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in HDMI technology. Meeting HDMI 2.1 specifications, the L-com VHA00021 line is capable of handling resolutions of 8k@60Hz, 48 Gbps data transfer and comes in lengths of 0.5, 1, 2, and 3 meters. These 8K HDMI 2.1 cables are popular with gamers wishing to have the highest resolution, home theatre improvments and professional audio/video applications. All VHA00021-3M Ultra High Speed 8K HDMI cables are 3 meters in length, in stock and ready for same-day shipping at a moments notice. Features 8K Resolution @60 Hz 48 Gbps data transfer speed Higher refresh rates than previous generations Black PVC jacket Fully molded connectors for durability Application Ultra HDTV Home theatre High resolution gaming Professional AV installs
Description
The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in HDMI technology. Meeting HDMI 2.1 specifications, the L-com VHA00021 line is capable of handling resolutions of 8k@60Hz, 48 Gbps data transfer and comes in lengths of 0.5, 1, 2, and 3 meters. These 8K HDMI 2.1 cables are popular with gamers wishing to have the highest resolution, home theatre improvments and professional audio/video applications. All VHA00021-3M Ultra High Speed 8K HDMI cables are 3 meters in length, in stock and ready for same-day shipping at a moments notice. Features 8K Resolution @60 Hz 48 Gbps data transfer speed Higher refresh rates than previous generations Black PVC jacket Fully molded connectors for durability Application Ultra HDTV Home theatre High resolution gaming Professional AV installs

Suppliers

Company
Product
Description
Supplier Links
Ultra High Speed HDMI Cable, M/M, 3M - VHA00021-3M - L-com, Inc.
North Andover, MA, United States
Ultra High Speed HDMI Cable, M/M, 3M
VHA00021-3M
Ultra High Speed HDMI Cable, M/M, 3M VHA00021-3M
The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in HDMI technology. Meeting HDMI 2.1 specifications, the L-com VHA00021 line is capable of handling resolutions of 8k@60Hz, 48 Gbps data transfer and comes in lengths of 0.5, 1, 2, and 3 meters. These 8K HDMI 2.1 cables are popular with gamers wishing to have the highest resolution, home theatre improvments and professional audio/video applications. All VHA00021-3M Ultra High Speed 8K HDMI cables are 3 meters in length, in stock and ready for same-day shipping at a moments notice. Features 8K Resolution @60 Hz 48 Gbps data transfer speed Higher refresh rates than previous generations Black PVC jacket Fully molded connectors for durability Application Ultra HDTV Home theatre High resolution gaming Professional AV installs

The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in HDMI technology. Meeting HDMI 2.1 specifications, the L-com VHA00021 line is capable of handling resolutions of 8k@60Hz, 48 Gbps data transfer and comes in lengths of 0.5, 1, 2, and 3 meters. These 8K HDMI 2.1 cables are popular with gamers wishing to have the highest resolution, home theatre improvments and professional audio/video applications. All VHA00021-3M Ultra High Speed 8K HDMI cables are 3 meters in length, in stock and ready for same-day shipping at a moments notice.

Features

  • 8K Resolution @60 Hz
  • 48 Gbps data transfer speed
  • Higher refresh rates than previous generations
  • Black PVC jacket
  • Fully molded connectors for durability

Application

  • Ultra HDTV
  • Home theatre
  • High resolution gaming
  • Professional AV installs
Supplier's Site
Cable, Hdmi Plug-Plug, 3M; Connector Type A L-Com - 43AJ7039 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Plug, 3M; Connector Type A L-Com
43AJ7039
Cable, Hdmi Plug-Plug, 3M; Connector Type A L-Com 43AJ7039
CABLE, HDMI PLUG-PLUG, 3M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

CABLE, HDMI PLUG-PLUG, 3M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00021-3M 43AJ7039
Product Name Ultra High Speed HDMI Cable, M/M, 3M Cable, Hdmi Plug-Plug, 3M; Connector Type A L-Com
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details