L-com, Inc. Plastic Armored HDMI Cable with Ethernet, Male/Male 2.0M HDCAPL-2

Description
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Hardened PVC material provides 800 PSI crush resistance Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and plastic protective outer jacket Application 1080p Industrial PCs High Speed HDMI with Ethernet applications Home theatre
Description
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Hardened PVC material provides 800 PSI crush resistance Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and plastic protective outer jacket Application 1080p Industrial PCs High Speed HDMI with Ethernet applications Home theatre

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored HDMI Cable with Ethernet, Male/Male 2.0M - HDCAPL-2 - L-com, Inc.
North Andover, MA, United States
Plastic Armored HDMI Cable with Ethernet, Male/Male 2.0M
HDCAPL-2
Plastic Armored HDMI Cable with Ethernet, Male/Male 2.0M HDCAPL-2
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Hardened PVC material provides 800 PSI crush resistance Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and plastic protective outer jacket Application 1080p Industrial PCs High Speed HDMI with Ethernet applications Home theatre

These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Hardened PVC material provides 800 PSI crush resistance
  • Available in 6 lengths ranging from 0.5m to 5m
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • HDMI cable assembly with Ethernet and plastic protective outer jacket

Application

  • 1080p
  • Industrial PCs
  • High Speed HDMI with Ethernet applications
  • Home theatre
Supplier's Site
Ca Hdmi Plast Armor 2M L-Com - 43W5884 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Plast Armor 2M L-Com
43W5884
Ca Hdmi Plast Armor 2M L-Com 43W5884
CA HDMI PLAST ARMOR 2M

CA HDMI PLAST ARMOR 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCAPL-2 43W5884
Product Name Plastic Armored HDMI Cable with Ethernet, Male/Male 2.0M Ca Hdmi Plast Armor 2M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details