L-com, Inc. HDMI male to VGA male cable length 7ft HDVGA-MM-7

Description
Connect your device to an HDTV with ease by using the HDMI to VGA adapter cable. Featuring HDMI male and VGA male connectors with gold contacts, 32/26AWG wire for high performance video transmission noise free transmission Features Color Black Length 7ft Supports 1280 x 720p, 1920 x 1080p frequency 60Hz Plug and Play functionality Application Can be used to connect monitors, projectors, speakers, notebooks and audio/video devices
Description
Connect your device to an HDTV with ease by using the HDMI to VGA adapter cable. Featuring HDMI male and VGA male connectors with gold contacts, 32/26AWG wire for high performance video transmission noise free transmission Features Color Black Length 7ft Supports 1280 x 720p, 1920 x 1080p frequency 60Hz Plug and Play functionality Application Can be used to connect monitors, projectors, speakers, notebooks and audio/video devices

Suppliers

Company
Product
Description
Supplier Links
HDMI male to VGA male cable length 7ft - HDVGA-MM-7 - L-com, Inc.
North Andover, MA, United States
HDMI male to VGA male cable length 7ft
HDVGA-MM-7
HDMI male to VGA male cable length 7ft HDVGA-MM-7
Connect your device to an HDTV with ease by using the HDMI to VGA adapter cable. Featuring HDMI male and VGA male connectors with gold contacts, 32/26AWG wire for high performance video transmission noise free transmission Features Color Black Length 7ft Supports 1280 x 720p, 1920 x 1080p frequency 60Hz Plug and Play functionality Application Can be used to connect monitors, projectors, speakers, notebooks and audio/video devices

Connect your device to an HDTV with ease by using the HDMI to VGA adapter cable. Featuring HDMI male and VGA male connectors with gold contacts, 32/26AWG wire for high performance video transmission noise free transmission

Features

  • Color Black
  • Length 7ft
  • Supports 1280 x 720p, 1920 x 1080p frequency 60Hz
  • Plug and Play functionality

Application

  • Can be used to connect monitors, projectors, speakers, notebooks and audio/video devices
Supplier's Site
Hdmi-Vga Male To Male Cable 7T L-Com - 23AK3271 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi-Vga Male To Male Cable 7T L-Com
23AK3271
Hdmi-Vga Male To Male Cable 7T L-Com 23AK3271
HDMI-VGA MALE TO MALE CABLE 7T

HDMI-VGA MALE TO MALE CABLE 7T

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDVGA-MM-7 23AK3271
Product Name HDMI male to VGA male cable length 7ft Hdmi-Vga Male To Male Cable 7T L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XK Mini-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details