L-com, Inc. Waterproof HDMI length 1M VHA00010-1M

Description
These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI cables. Features Waterproof HDMI male to male cables Threaded couplings insuring protection against water and dust Gold contacts plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Available in 1M, 2M, 3M, 4M, 5M Application Harsh environments Industrial computing Factory automation
Datasheet
Description
These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI cables. Features Waterproof HDMI male to male cables Threaded couplings insuring protection against water and dust Gold contacts plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Available in 1M, 2M, 3M, 4M, 5M Application Harsh environments Industrial computing Factory automation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof HDMI length 1M - VHA00010-1M - L-com, Inc.
North Andover, MA, United States
Waterproof HDMI length 1M
VHA00010-1M
Waterproof HDMI length 1M VHA00010-1M
These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI cables. Features Waterproof HDMI male to male cables Threaded couplings insuring protection against water and dust Gold contacts plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Available in 1M, 2M, 3M, 4M, 5M Application Harsh environments Industrial computing Factory automation

These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI cables.

Features

  • Waterproof HDMI male to male cables
  • Threaded couplings insuring protection against water and dust
  • Gold contacts plating provides reliable connections with repeated mating cycles
  • Rugged molded backshells insure durability
  • Available in 1M, 2M, 3M, 4M, 5M

Application

  • Harsh environments
  • Industrial computing
  • Factory automation
Supplier's Site
Cable, Hdmi Type A Plug-Plug, 3.3Ft; Connector Type A L-Com - 74AC7814 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Type A Plug-Plug, 3.3Ft; Connector Type A L-Com
74AC7814
Cable, Hdmi Type A Plug-Plug, 3.3Ft; Connector Type A L-Com 74AC7814
CABLE, HDMI TYPE A PLUG-PLUG, 3.3FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, HDMI TYPE A PLUG-PLUG, 3.3FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00010-1M 74AC7814
Product Name Waterproof HDMI length 1M Cable, Hdmi Type A Plug-Plug, 3.3Ft; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Test Cable, RG59/U - 7546 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details