L-com, Inc. Metal Armored HDMI Cable with Ethernet, Male/Male 5.0M HDCAMT-5

Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket Application 1080p Industrial PCs High Speed HDMI with Ethernet applications Home theatre
Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket Application 1080p Industrial PCs High Speed HDMI with Ethernet applications Home theatre

Suppliers

Company
Product
Description
Supplier Links
Metal Armored HDMI Cable with Ethernet, Male/Male 5.0M - HDCAMT-5 - L-com, Inc.
North Andover, MA, United States
Metal Armored HDMI Cable with Ethernet, Male/Male 5.0M
HDCAMT-5
Metal Armored HDMI Cable with Ethernet, Male/Male 5.0M HDCAMT-5
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket Application 1080p Industrial PCs High Speed HDMI with Ethernet applications Home theatre

These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Stainless steel material provides 1500 PSI crush resistance
  • Available in 6 lengths ranging from 0.5m to 5m
  • HDMI cable assembly with Ethernet and metal protective outer jacket

Application

  • 1080p
  • Industrial PCs
  • High Speed HDMI with Ethernet applications
  • Home theatre
Supplier's Site
Ca Hdmi Metal Armor 5M L-Com - 43W5881 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Metal Armor 5M L-Com
43W5881
Ca Hdmi Metal Armor 5M L-Com 43W5881
CA HDMI METAL ARMOR 5M

CA HDMI METAL ARMOR 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCAMT-5 43W5881
Product Name Metal Armored HDMI Cable with Ethernet, Male/Male 5.0M Ca Hdmi Metal Armor 5M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details