L-com, Inc. DVI w/Metal Shell Male to DisplayPort LSZH Cable 5 feet VIA00001-5F

Description
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080i. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing and metal housing on the DVI connector. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket DVI side Metal Shell, Displaport side molded backshell Available in lengths 1ft, 3ft, 4ft, 5ft, 10ft Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection
Datasheet
Description
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080i. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing and metal housing on the DVI connector. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket DVI side Metal Shell, Displaport side molded backshell Available in lengths 1ft, 3ft, 4ft, 5ft, 10ft Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI w/Metal Shell Male to DisplayPort LSZH Cable 5 feet - VIA00001-5F - L-com, Inc.
North Andover, MA, United States
DVI w/Metal Shell Male to DisplayPort LSZH Cable 5 feet
VIA00001-5F
DVI w/Metal Shell Male to DisplayPort LSZH Cable 5 feet VIA00001-5F
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080i. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing and metal housing on the DVI connector. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket DVI side Metal Shell, Displaport side molded backshell Available in lengths 1ft, 3ft, 4ft, 5ft, 10ft Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection

The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080i. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing and metal housing on the DVI connector.

Features

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Gold plated contact pins to minimize signal loss
  • Low Smoke Zero Halogen cable jacket
  • DVI side Metal Shell, Displaport side molded backshell
  • Available in lengths 1ft, 3ft, 4ft, 5ft, 10ft

Application

  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
  • Digital Projection
Supplier's Site
Audio/video Cable, Dp-Dvi-D Plug, 5Ft; Connector Type A L-Com - 78AC5259 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, Dp-Dvi-D Plug, 5Ft; Connector Type A L-Com
78AC5259
Audio/video Cable, Dp-Dvi-D Plug, 5Ft; Connector Type A L-Com 78AC5259
AUDIO/VIDEO CABLE, DP-DVI-D PLUG, 5FT; Connector Type A:DVI-D Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:VIA Series RoHS Compliant: Yes

AUDIO/VIDEO CABLE, DP-DVI-D PLUG, 5FT; Connector Type A:DVI-D Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:VIA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VIA00001-5F 78AC5259
Product Name DVI w/Metal Shell Male to DisplayPort LSZH Cable 5 feet Audio/video Cable, Dp-Dvi-D Plug, 5Ft; Connector Type A L-Com
Application Audio; Video Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-0750-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details