L-com, Inc. Plastic Armored HDMI Cable with Ethernet, Male/Male 3.0M HDCAPL-3

Description
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance HDMI cable assembly with Ethernet and plastic protective outer jacket Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs
Description
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance HDMI cable assembly with Ethernet and plastic protective outer jacket Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored HDMI Cable with Ethernet, Male/Male 3.0M - HDCAPL-3 - L-com, Inc.
North Andover, MA, United States
Plastic Armored HDMI Cable with Ethernet, Male/Male 3.0M
HDCAPL-3
Plastic Armored HDMI Cable with Ethernet, Male/Male 3.0M HDCAPL-3
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance HDMI cable assembly with Ethernet and plastic protective outer jacket Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs

These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Available in 6 lengths ranging from 0.5m to 5m
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Hardened PVC material provides 800 PSI crush resistance
  • HDMI cable assembly with Ethernet and plastic protective outer jacket

Application

  • High Speed HDMI with Ethernet applications
  • Home theatre
  • 1080p
  • Industrial PCs
Supplier's Site
Ca Hdmi Plast Armor 3M L-Com - 43W5885 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Plast Armor 3M L-Com
43W5885
Ca Hdmi Plast Armor 3M L-Com 43W5885
CA HDMI PLAST ARMOR 3M

CA HDMI PLAST ARMOR 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCAPL-3 43W5885
Product Name Plastic Armored HDMI Cable with Ethernet, Male/Male 3.0M Ca Hdmi Plast Armor 3M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug Test Cable - 2502 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details