L-com, Inc. Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 1ft PMDVI-DSLMF-1

Description
L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Maximum panel thickness 0.063 inches (1.6mm) Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Supplied with panel mounting and inline cable mounting hardware Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications
Description
L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Maximum panel thickness 0.063 inches (1.6mm) Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Supplied with panel mounting and inline cable mounting hardware Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications

Suppliers

Company
Product
Description
Supplier Links
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 1ft - PMDVI-DSLMF-1 - L-com, Inc.
North Andover, MA, United States
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 1ft
PMDVI-DSLMF-1
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 1ft PMDVI-DSLMF-1
L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Maximum panel thickness 0.063 inches (1.6mm) Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Fully molded backshell construction is highly durable Supplied with panel mounting and inline cable mounting hardware Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications

L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Maximum panel thickness 0.063 inches (1.6mm)
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Fully molded backshell construction is highly durable
  • Supplied with panel mounting and inline cable mounting hardware

Application

  • Flat panel display applications
  • Set top box applications
  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
Supplier's Site
Ca Dvi-D Pnl Mnt Sgl Lnk 1 L-Com - 23AK8226 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Pnl Mnt Sgl Lnk 1 L-Com
23AK8226
Ca Dvi-D Pnl Mnt Sgl Lnk 1 L-Com 23AK8226
CA DVI-D PNL MNT SGL LNK 1

CA DVI-D PNL MNT SGL LNK 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PMDVI-DSLMF-1 23AK8226
Product Name Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 1ft Ca Dvi-D Pnl Mnt Sgl Lnk 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-7,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SP-7N-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Motor cable - NEBM-M40G8-E-5-Q10N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details