L-com, Inc. Cable, Hdmi Plug-Plug, 3Ft; Connector Type A L-Com VHA00022-3F

Description
CABLE, HDMI PLUG-PLUG, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black; Product Range:
Description
CABLE, HDMI PLUG-PLUG, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug-Plug, 3Ft; Connector Type A L-Com - 43AJ7042 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Plug, 3Ft; Connector Type A L-Com
43AJ7042
Cable, Hdmi Plug-Plug, 3Ft; Connector Type A L-Com 43AJ7042
CABLE, HDMI PLUG-PLUG, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black; Product Range:

CABLE, HDMI PLUG-PLUG, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AJ7042
Product Name Cable, Hdmi Plug-Plug, 3Ft; Connector Type A L-Com
Cable Length 3 ft (9.15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details