L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Left Exit 0.5 M HDRAZ2-0.5

Description
L-com's HDRAZ2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces 3D over HDMI 4K Support LSZH jacket and over mold material Application Digital audio/video Digital Signage Shipboard use Professional A/V
Description
L-com's HDRAZ2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces 3D over HDMI 4K Support LSZH jacket and over mold material Application Digital audio/video Digital Signage Shipboard use Professional A/V

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Left Exit 0.5 M - HDRAZ2-0.5 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Left Exit 0.5 M
HDRAZ2-0.5
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Left Exit 0.5 M HDRAZ2-0.5
L-com's HDRAZ2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces 3D over HDMI 4K Support LSZH jacket and over mold material Application Digital audio/video Digital Signage Shipboard use Professional A/V

L-com's HDRAZ2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today!

Features

  • HDMI Ethernet Channel
  • Used to Connect HDMI sources and displays in tight spaces
  • 3D over HDMI
  • 4K Support
  • LSZH jacket and over mold material

Application

  • Digital audio/video
  • Digital Signage
  • Shipboard use
  • Professional A/V
Supplier's Site
Ca Hdmi Ra2 To Str Lszh 0.5M L-Com - 72T2438 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Ra2 To Str Lszh 0.5M L-Com
72T2438
Ca Hdmi Ra2 To Str Lszh 0.5M L-Com 72T2438
CA HDMI RA2 TO STR LSZH 0.5M

CA HDMI RA2 TO STR LSZH 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDRAZ2-0.5 72T2438
Product Name High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Left Exit 0.5 M Ca Hdmi Ra2 To Str Lszh 0.5M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details