L-com, Inc. Plastic Armored HDMI Cable with Ethernet, Male/Male 0.5M HDCAPL-0.5

Description
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and plastic protective outer jacket 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs
Description
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and plastic protective outer jacket 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored HDMI Cable with Ethernet, Male/Male 0.5M - HDCAPL-0.5 - L-com, Inc.
North Andover, MA, United States
Plastic Armored HDMI Cable with Ethernet, Male/Male 0.5M
HDCAPL-0.5
Plastic Armored HDMI Cable with Ethernet, Male/Male 0.5M HDCAPL-0.5
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and plastic protective outer jacket 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Hardened PVC material provides 800 PSI crush resistance Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs

These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Available in 6 lengths ranging from 0.5m to 5m
  • HDMI cable assembly with Ethernet and plastic protective outer jacket
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Hardened PVC material provides 800 PSI crush resistance

Application

  • High Speed HDMI with Ethernet applications
  • Home theatre
  • 1080p
  • Industrial PCs
Supplier's Site
Ca Hdmi Plast Armor 0.5M L-Com - 43W5882 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Plast Armor 0.5M L-Com
43W5882
Ca Hdmi Plast Armor 0.5M L-Com 43W5882
CA HDMI PLAST ARMOR 0.5M

CA HDMI PLAST ARMOR 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCAPL-0.5 43W5882
Product Name Plastic Armored HDMI Cable with Ethernet, Male/Male 0.5M Ca Hdmi Plast Armor 0.5M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details