L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ Panel Mount Female 1.0 M PMHDMF-1

Description
L-com's unique PMHDMF-XX series panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features 3D over HDMI Audio Return Channel HDMI Ethernet Channel 4K Support Additional Color Spaces Application 1080p Enclosure applications HDTV High Speed HDMI with Ethernet applications Home theatre
Description
L-com's unique PMHDMF-XX series panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features 3D over HDMI Audio Return Channel HDMI Ethernet Channel 4K Support Additional Color Spaces Application 1080p Enclosure applications HDTV High Speed HDMI with Ethernet applications Home theatre

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ Panel Mount Female 1.0 M - PMHDMF-1 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ Panel Mount Female 1.0 M
PMHDMF-1
High Speed HDMI Cable with Ethernet, Male/ Panel Mount Female 1.0 M PMHDMF-1
L-com's unique PMHDMF-XX series panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features 3D over HDMI Audio Return Channel HDMI Ethernet Channel 4K Support Additional Color Spaces Application 1080p Enclosure applications HDTV High Speed HDMI with Ethernet applications Home theatre

L-com's unique PMHDMF-XX series panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today!

Features

  • 3D over HDMI
  • Audio Return Channel
  • HDMI Ethernet Channel
  • 4K Support
  • Additional Color Spaces

Application

  • 1080p
  • Enclosure applications
  • HDTV
  • High Speed HDMI with Ethernet applications
  • Home theatre
Supplier's Site
Cable, Hdmi Rcpt-Hdmi Plug, 3.3 , Blk; Connector Type A L-Com - 85T9294 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Rcpt-Hdmi Plug, 3.3 , Blk; Connector Type A L-Com
85T9294
Cable, Hdmi Rcpt-Hdmi Plug, 3.3 , Blk; Connector Type A L-Com 85T9294
CABLE, HDMI RCPT-HDMI PLUG, 3.3 , BLK; Connector Type A:HDMI Receptacle; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI RCPT-HDMI PLUG, 3.3 , BLK; Connector Type A:HDMI Receptacle; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PMHDMF-1 85T9294
Product Name High Speed HDMI Cable with Ethernet, Male/ Panel Mount Female 1.0 M Cable, Hdmi Rcpt-Hdmi Plug, 3.3 , Blk; Connector Type A L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details