L-com, Inc. Plastic Armored HDMI Cable with Ethernet, Male/Male 4.0M HDCAPL-4

Description
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m Hardened PVC material provides 800 PSI crush resistance 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and plastic protective outer jacket Application 1080p High Speed HDMI with Ethernet applications Home theatre Industrial PCs
Description
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m Hardened PVC material provides 800 PSI crush resistance 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and plastic protective outer jacket Application 1080p High Speed HDMI with Ethernet applications Home theatre Industrial PCs

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored HDMI Cable with Ethernet, Male/Male 4.0M - HDCAPL-4 - L-com, Inc.
North Andover, MA, United States
Plastic Armored HDMI Cable with Ethernet, Male/Male 4.0M
HDCAPL-4
Plastic Armored HDMI Cable with Ethernet, Male/Male 4.0M HDCAPL-4
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m Hardened PVC material provides 800 PSI crush resistance 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and plastic protective outer jacket Application 1080p High Speed HDMI with Ethernet applications Home theatre Industrial PCs

These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Available in 6 lengths ranging from 0.5m to 5m
  • Hardened PVC material provides 800 PSI crush resistance
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • HDMI cable assembly with Ethernet and plastic protective outer jacket

Application

  • 1080p
  • High Speed HDMI with Ethernet applications
  • Home theatre
  • Industrial PCs
Supplier's Site
Ca Hdmi Plast Armor 4M L-Com - 43W5886 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Plast Armor 4M L-Com
43W5886
Ca Hdmi Plast Armor 4M L-Com 43W5886
CA HDMI PLAST ARMOR 4M

CA HDMI PLAST ARMOR 4M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCAPL-4 43W5886
Product Name Plastic Armored HDMI Cable with Ethernet, Male/Male 4.0M Ca Hdmi Plast Armor 4M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details