L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Top Exit 4.0 m HDRA3-4

Description
L-com's HDRA3 series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI 4K Support RoHS compliant Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel Application Professional A/V Digital audio/video Digital Signage Multimedia
Description
L-com's HDRA3 series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI 4K Support RoHS compliant Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel Application Professional A/V Digital audio/video Digital Signage Multimedia

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Top Exit 4.0 m - HDRA3-4 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Top Exit 4.0 m
HDRA3-4
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Top Exit 4.0 m HDRA3-4
L-com's HDRA3 series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI 4K Support RoHS compliant Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel Application Professional A/V Digital audio/video Digital Signage Multimedia

L-com's HDRA3 series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today!

Features

  • 3D over HDMI
  • 4K Support
  • RoHS compliant
  • Used to Connect HDMI sources and displays in tight spaces
  • HDMI Ethernet Channel

Application

  • Professional A/V
  • Digital audio/video
  • Digital Signage
  • Multimedia
Supplier's Site
Hdmi Ra3 M/ Str M 4M L-Com - 43W5893 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Ra3 M/ Str M 4M L-Com
43W5893
Hdmi Ra3 M/ Str M 4M L-Com 43W5893
HDMI RA3 M/ STR M 4M

HDMI RA3 M/ STR M 4M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDRA3-4 43W5893
Product Name High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Top Exit 4.0 m Hdmi Ra3 M/ Str M 4M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details