L-com, Inc. HDMI Flat Cables length 3M VHA00012-3M

Description
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m Application HDTV Home Theatre 1080p High Speed HDMI with Ethernet applications
Datasheet
Description
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m Application HDTV Home Theatre 1080p High Speed HDMI with Ethernet applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Flat Cables length 3M - VHA00012-3M - L-com, Inc.
North Andover, MA, United States
HDMI Flat Cables length 3M
VHA00012-3M
HDMI Flat Cables length 3M VHA00012-3M
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m Application HDTV Home Theatre 1080p High Speed HDMI with Ethernet applications

L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today!

Features

  • Used to connect an HDMI source to an HDMI Display
  • Fully molded backshell construction is highly durable
  • Gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in six lengths ranging from 0.5m to 5.0m

Application

  • HDTV
  • Home Theatre
  • 1080p
  • High Speed HDMI with Ethernet applications
Supplier's Site
Cable, Hdmi Plug-Plug, 9.8Ft, Black; Connector Type A L-Com - 74AC7821 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Plug, 9.8Ft, Black; Connector Type A L-Com
74AC7821
Cable, Hdmi Plug-Plug, 9.8Ft, Black; Connector Type A L-Com 74AC7821
CABLE, HDMI PLUG-PLUG, 9.8FT, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE, HDMI PLUG-PLUG, 9.8FT, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00012-3M 74AC7821
Product Name HDMI Flat Cables length 3M Cable, Hdmi Plug-Plug, 9.8Ft, Black; Connector Type A L-Com
Application Audio; Video
Product Type DVI Cable
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 065619-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3057/600-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details