L-com, Inc. Metal Armored HDMI Cable with Ethernet, Male/Male 3.0M HDCAMT-3

Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs
Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs

Suppliers

Company
Product
Description
Supplier Links
Metal Armored HDMI Cable with Ethernet, Male/Male 3.0M - HDCAMT-3 - L-com, Inc.
North Andover, MA, United States
Metal Armored HDMI Cable with Ethernet, Male/Male 3.0M
HDCAMT-3
Metal Armored HDMI Cable with Ethernet, Male/Male 3.0M HDCAMT-3
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs

These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Available in 6 lengths ranging from 0.5m to 5m
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • HDMI cable assembly with Ethernet and metal protective outer jacket
  • Stainless steel material provides 1500 PSI crush resistance
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles

Application

  • High Speed HDMI with Ethernet applications
  • Home theatre
  • 1080p
  • Industrial PCs
Supplier's Site
Ca Hdmi Metal Armor 3M L-Com - 43W5879 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Metal Armor 3M L-Com
43W5879
Ca Hdmi Metal Armor 3M L-Com 43W5879
CA HDMI METAL ARMOR 3M

CA HDMI METAL ARMOR 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCAMT-3 43W5879
Product Name Metal Armored HDMI Cable with Ethernet, Male/Male 3.0M Ca Hdmi Metal Armor 3M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details