L-com, Inc. Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 3M HDCARAMT-3

Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket Right angle connector ideal for tight spaces Stainless steel material provides 1500 PSI crush resistance Application 1080p Industrial PCs High Speed HDMI with Ethernet applications Home theatre
Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket Right angle connector ideal for tight spaces Stainless steel material provides 1500 PSI crush resistance Application 1080p Industrial PCs High Speed HDMI with Ethernet applications Home theatre

Suppliers

Company
Product
Description
Supplier Links
Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 3M - HDCARAMT-3 - L-com, Inc.
North Andover, MA, United States
Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 3M
HDCARAMT-3
Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 3M HDCARAMT-3
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket Right angle connector ideal for tight spaces Stainless steel material provides 1500 PSI crush resistance Application 1080p Industrial PCs High Speed HDMI with Ethernet applications Home theatre

These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in 6 lengths ranging from 0.5m to 5m
  • HDMI cable assembly with Ethernet and metal protective outer jacket
  • Right angle connector ideal for tight spaces
  • Stainless steel material provides 1500 PSI crush resistance

Application

  • 1080p
  • Industrial PCs
  • High Speed HDMI with Ethernet applications
  • Home theatre
Supplier's Site
Ca Hdmi Ra Metal Armor 3M L-Com - 17X1957 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Ra Metal Armor 3M L-Com
17X1957
Ca Hdmi Ra Metal Armor 3M L-Com 17X1957
CA HDMI RA METAL ARMOR 3M

CA HDMI RA METAL ARMOR 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCARAMT-3 17X1957
Product Name Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 3M Ca Hdmi Ra Metal Armor 3M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details