L-com, Inc. High Speed HDMI Extension Cable, M/F, 1FT VHA00023-1F

Description
The L-com VHA00023 High Speed HDMI cable in 1 foot length is built specifically for extending an HDMI signal. The VHA00023 1 foot HDMI extension cable has one male connector and one female connector, both of which are fully molded for long lasting durability. Capable of 4k resolution, the VHA00023-1F male to female HDMI cable from L-com comes in a length of 1 foot and is a quality choice for extending an HDMI signal in a multitude of applications. With multiple lengths, extend your HDMI signal 1, 2 or 3 feet. Features Connect HDMI source to HDMI display One male connector and one female connector Gold plated contact pins to minimize signal loss and insure many mating cycles Available in multiple lengths from 1 to 3 feet Application HDTV 4k resolution Home Theatre Professional AV installs
Description
The L-com VHA00023 High Speed HDMI cable in 1 foot length is built specifically for extending an HDMI signal. The VHA00023 1 foot HDMI extension cable has one male connector and one female connector, both of which are fully molded for long lasting durability. Capable of 4k resolution, the VHA00023-1F male to female HDMI cable from L-com comes in a length of 1 foot and is a quality choice for extending an HDMI signal in a multitude of applications. With multiple lengths, extend your HDMI signal 1, 2 or 3 feet. Features Connect HDMI source to HDMI display One male connector and one female connector Gold plated contact pins to minimize signal loss and insure many mating cycles Available in multiple lengths from 1 to 3 feet Application HDTV 4k resolution Home Theatre Professional AV installs

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Extension Cable, M/F, 1FT - VHA00023-1F - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Extension Cable, M/F, 1FT
VHA00023-1F
High Speed HDMI Extension Cable, M/F, 1FT VHA00023-1F
The L-com VHA00023 High Speed HDMI cable in 1 foot length is built specifically for extending an HDMI signal. The VHA00023 1 foot HDMI extension cable has one male connector and one female connector, both of which are fully molded for long lasting durability. Capable of 4k resolution, the VHA00023-1F male to female HDMI cable from L-com comes in a length of 1 foot and is a quality choice for extending an HDMI signal in a multitude of applications. With multiple lengths, extend your HDMI signal 1, 2 or 3 feet. Features Connect HDMI source to HDMI display One male connector and one female connector Gold plated contact pins to minimize signal loss and insure many mating cycles Available in multiple lengths from 1 to 3 feet Application HDTV 4k resolution Home Theatre Professional AV installs

The L-com VHA00023 High Speed HDMI cable in 1 foot length is built specifically for extending an HDMI signal. The VHA00023 1 foot HDMI extension cable has one male connector and one female connector, both of which are fully molded for long lasting durability. Capable of 4k resolution, the VHA00023-1F male to female HDMI cable from L-com comes in a length of 1 foot and is a quality choice for extending an HDMI signal in a multitude of applications. With multiple lengths, extend your HDMI signal 1, 2 or 3 feet.

Features

  • Connect HDMI source to HDMI display
  • One male connector and one female connector
  • Gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in multiple lengths from 1 to 3 feet

Application

  • HDTV
  • 4k resolution
  • Home Theatre
  • Professional AV installs
Supplier's Site
Cable, Hdmi Plug-Receptacle, 1Ft; Connector Type A L-Com - 43AJ7044 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Receptacle, 1Ft; Connector Type A L-Com
43AJ7044
Cable, Hdmi Plug-Receptacle, 1Ft; Connector Type A L-Com 43AJ7044
CABLE, HDMI PLUG-RECEPTACLE, 1FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Receptacle; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:

CABLE, HDMI PLUG-RECEPTACLE, 1FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Receptacle; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00023-1F 43AJ7044
Product Name High Speed HDMI Extension Cable, M/F, 1FT Cable, Hdmi Plug-Receptacle, 1Ft; Connector Type A L-Com
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to XK Double Gripper Micro-Hooks - 1010XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details