L-com, Inc. Cable, Hdmi Plug-Receptacle, 2F; Connector Type A L-Com VHA00023-2F

Description
CABLE, HDMI PLUG-RECEPTACLE, 2F; Connector Type A:HDMI Plug; Connector Type B:HDMI Receptacle; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:
Description
CABLE, HDMI PLUG-RECEPTACLE, 2F; Connector Type A:HDMI Plug; Connector Type B:HDMI Receptacle; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug-Receptacle, 2F; Connector Type A L-Com - 43AJ7045 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Receptacle, 2F; Connector Type A L-Com
43AJ7045
Cable, Hdmi Plug-Receptacle, 2F; Connector Type A L-Com 43AJ7045
CABLE, HDMI PLUG-RECEPTACLE, 2F; Connector Type A:HDMI Plug; Connector Type B:HDMI Receptacle; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:

CABLE, HDMI PLUG-RECEPTACLE, 2F; Connector Type A:HDMI Plug; Connector Type B:HDMI Receptacle; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AJ7045
Product Name Cable, Hdmi Plug-Receptacle, 2F; Connector Type A L-Com
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Standard Banana Plugs - 1019 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details