L-com, Inc. Video Cables (DVI, HDMI) LHDMI2-RAR-MM-3M

Description
HDMI 2.0 M/M, RA, PVC SHELL, 4K,
Request a Quote Datasheet
Description
HDMI 2.0 M/M, RA, PVC SHELL, 4K,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 5073-LHDMI2-RAR-MM-3M-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
5073-LHDMI2-RAR-MM-3M-ND
Video Cables (DVI, HDMI) 5073-LHDMI2-RAR-MM-3M-ND
HDMI 2.0 M/M, RA, PVC SHELL, 4K,

HDMI 2.0 M/M, RA, PVC SHELL, 4K,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-LHDMI2-RAR-MM-3M-ND
Product Name Video Cables (DVI, HDMI)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details