L-com, Inc. High Speed HDMI Cable w/Ethernet, HDMI Male/Mini HDMI Male 5.0m MHD-HD-5

Description
L-com's Mini HDMI to HDMI cable products are perfect for connecting standard HDMI interfaces to Mini HDMI peripherals such as camcorders, displays and digital cameras. By utilizing these HDMI cable assemblies there is no need to purchase a separate standalone adapter. Each HDMI cable is functionally tested to ensure top performance and features rugged over mold connectors and double shielded PVC jackets which protect against EMI/RFI. This series is available in five standard off the shelf lengths. Custom cable lengths are available upon request. Order online today! Features 4K Support Additional Color Spaces 3D over HDMI Audio Return Channel HDMI Ethernet Channel Application HDMI peripheral attachment Digital Signage Set top box
Description
L-com's Mini HDMI to HDMI cable products are perfect for connecting standard HDMI interfaces to Mini HDMI peripherals such as camcorders, displays and digital cameras. By utilizing these HDMI cable assemblies there is no need to purchase a separate standalone adapter. Each HDMI cable is functionally tested to ensure top performance and features rugged over mold connectors and double shielded PVC jackets which protect against EMI/RFI. This series is available in five standard off the shelf lengths. Custom cable lengths are available upon request. Order online today! Features 4K Support Additional Color Spaces 3D over HDMI Audio Return Channel HDMI Ethernet Channel Application HDMI peripheral attachment Digital Signage Set top box

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable w/Ethernet, HDMI Male/Mini HDMI Male 5.0m - MHD-HD-5 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable w/Ethernet, HDMI Male/Mini HDMI Male 5.0m
MHD-HD-5
High Speed HDMI Cable w/Ethernet, HDMI Male/Mini HDMI Male 5.0m MHD-HD-5
L-com's Mini HDMI to HDMI cable products are perfect for connecting standard HDMI interfaces to Mini HDMI peripherals such as camcorders, displays and digital cameras. By utilizing these HDMI cable assemblies there is no need to purchase a separate standalone adapter. Each HDMI cable is functionally tested to ensure top performance and features rugged over mold connectors and double shielded PVC jackets which protect against EMI/RFI. This series is available in five standard off the shelf lengths. Custom cable lengths are available upon request. Order online today! Features 4K Support Additional Color Spaces 3D over HDMI Audio Return Channel HDMI Ethernet Channel Application HDMI peripheral attachment Digital Signage Set top box

L-com's Mini HDMI to HDMI cable products are perfect for connecting standard HDMI interfaces to Mini HDMI peripherals such as camcorders, displays and digital cameras. By utilizing these HDMI cable assemblies there is no need to purchase a separate standalone adapter. Each HDMI cable is functionally tested to ensure top performance and features rugged over mold connectors and double shielded PVC jackets which protect against EMI/RFI. This series is available in five standard off the shelf lengths. Custom cable lengths are available upon request. Order online today!

Features

  • 4K Support
  • Additional Color Spaces
  • 3D over HDMI
  • Audio Return Channel
  • HDMI Ethernet Channel

Application

  • HDMI peripheral attachment
  • Digital Signage
  • Set top box
Supplier's Site
Ca Mini Hdmi M/hdmi M 5M L-Com - 72T2530 - Newark, An Avnet Company
Chicago, IL, United States
Ca Mini Hdmi M/hdmi M 5M L-Com
72T2530
Ca Mini Hdmi M/hdmi M 5M L-Com 72T2530
CA MINI HDMI M/HDMI M 5M

CA MINI HDMI M/HDMI M 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MHD-HD-5 72T2530
Product Name High Speed HDMI Cable w/Ethernet, HDMI Male/Mini HDMI Male 5.0m Ca Mini Hdmi M/hdmi M 5M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details