LAPP SKINTOP® GMP-GL: Metric 53119030

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SKINTOP® GMP-GL: Metric - 53119030 - LAPP
Florham Park, NJ, United States
SKINTOP® GMP-GL: Metric
53119030
SKINTOP® GMP-GL: Metric 53119030
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site
Cable Gland Locknuts - 4443007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland Locknuts
4443007
Cable Gland Locknuts 4443007
Locknut, nylon, grey, M25, IP68

Locknut, nylon, grey, M25, IP68

Supplier's Site

Technical Specifications

  LAPP RS Components, Ltd.
Product Category Nuts Nuts
Product Number 53119030 4443007
Product Name SKINTOP® GMP-GL: Metric Cable Gland Locknuts
Type Locknut Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details
Spherical Flanged Assemblies - 39355 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Hex Nut, 2-56, Qty 50 - N2S - Newport MKS
Specs
Type Hex Nut
Material Stainless Steel
View Details