85995 -- 4" MAXIMUM DENSITY NYLOX DISC BRUSH, 80SC CRIMPED RECTANGULAR FILL
Weiler Abrasives
4" Maximum Density Nylox Disc Brush, 80SC Crimped Rectangular Fill
85995
Description
Manufacutred Using a Tufted Filament Configuration
Longer trim length provides increased aggression, greater comformability and longer product life
Description
Manufacutred Using a Tufted Filament Configuration
Longer trim length provides increased aggression, greater comformability and longer product life
Datasheet
Suppliers
4" Maximum Density Nylox Disc Brush, 80SC Crimped Rectangular Fill
85995
Manufacutred Using a Tufted Filament Configuration
Longer trim length provides increased aggression, greater comformability and longer product life
- Manufacutred Using a Tufted Filament Configuration
- Longer trim length provides increased aggression, greater comformability and longer product life
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
85995 |
|
Product Name
|
4" Maximum Density Nylox Disc Brush, 80SC Crimped Rectangular Fill |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
3.95 inch (100 mm)
|
|
Width
|
4.05 inch (103 mm)
|
|
Trim Length
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed
4500 rpm
Outer / OD
1.97 inch (50 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.7874 to ? inch (20 to ? mm)
View Details
Specific Product Type / Shape
Disc Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Polypropylene
Length
8 inch (203 mm)
View Details