85826 -- 4" NYLOX DISC BRUSH, RECTANGULAR FILAMENT, 80SC FILL, 7/8" ARBOR HOLE
Weiler Abrasives
4" Nylox Disc Brush, Rectangular Filament, 80SC Fill, 7/8" Arbor Hole
85826
Description
Manufacutred Using a Tufted Filament Configuration
Longer trim length provides increased aggression, greater comformability and longer product life
Description
Manufacutred Using a Tufted Filament Configuration
Longer trim length provides increased aggression, greater comformability and longer product life
Datasheet
Suppliers
4" Nylox Disc Brush, Rectangular Filament, 80SC Fill, 7/8" Arbor Hole
85826
Manufacutred Using a Tufted Filament Configuration
Longer trim length provides increased aggression, greater comformability and longer product life
- Manufacutred Using a Tufted Filament Configuration
- Longer trim length provides increased aggression, greater comformability and longer product life
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
85826 |
|
Product Name
|
4" Nylox Disc Brush, Rectangular Filament, 80SC Fill, 7/8" Arbor Hole |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
3.95 inch (100 mm)
|
|
Width
|
3.95 inch (100 mm)
|
|
Trim Length
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
4000 rpm
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Length
5.5 inch (140 mm)
View Details
Specific Product Type / Shape
Belt Brush; Plater Brush
Brush Filament / Fill Material
Natural Bristle / Hair; Boar Hair
Width
0.5000 inch (12.7 mm)
View Details