Weiler Abrasives Burr-Rx 6" Maximum Density Shell-Mill Holder Disc Brush, .055/80CG Crimped Fill 86117

Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Medium grade
Datasheet
Description
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Medium grade
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 6
Cresco, PA, United States
Burr-Rx 6" Maximum Density Shell-Mill Holder Disc Brush, .055/80CG Crimped Fill
86117
Burr-Rx 6" Maximum Density Shell-Mill Holder Disc Brush, .055/80CG Crimped Fill 86117
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder Medium grade
  • Manufactured using a tufted filament configuration
  • Longer trim length provides increased aggression, greater conformability and longer product life
  • 400% greater edge cutting action compared to traditional silicon carbide, designed to mount directly to a standard shell mill holder
  • Medium grade
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86117
Product Name Burr-Rx 6" Maximum Density Shell-Mill Holder Disc Brush, .055/80CG Crimped Fill
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 6 inch (152 mm)
Width 5.95 inch (151 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Paint Brushes - 4716333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1 to 2 inch (25.4 to 50.8 mm)
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details
Dual Manufacturing Co., Inc.
View Details