86013 -- BURR-RX 3" MAXIMUM DENSITY MINIATURE DISC BRUSH, .035/80CG CRIMPED FILL
Weiler Abrasives
Burr-Rx 3" Maximum Density Miniature Disc Brush, .035/80CG Crimped Fill
86013
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Medium grade
80 grit
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Medium grade
80 grit
Datasheet
Suppliers
Burr-Rx 3" Maximum Density Miniature Disc Brush, .035/80CG Crimped Fill
86013
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Medium grade
80 grit
- Precision machined aluminum cup
- Designed to be the most cost-effective media for applications requiring a smaller brushing tool
- Medium grade
- 80 grit
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
86013 |
|
Product Name
|
Burr-Rx 3" Maximum Density Miniature Disc Brush, .035/80CG Crimped Fill |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
3 inch (76.2 mm)
|
|
Width
|
3 inch (76.2 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Pet
Applications
Commercial, industrial
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Eraser
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications
Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Length
36 to 144 inch (914 to 3658 mm)
View Details