85981 -- 3" MAXIMUM DENSITY MINIATURE NYLOX DISC BRUSH, 80SC CRIMPED RECTANGULAR FILL
Weiler Abrasives
3" Maximum Density Miniature Nylox Disc Brush, 80SC Crimped Rectangular Fill
85981
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Medium grade
80 grit
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Medium grade
80 grit
Datasheet
Suppliers
3" Maximum Density Miniature Nylox Disc Brush, 80SC Crimped Rectangular Fill
85981
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Medium grade
80 grit
- Precision machined aluminum cup
- Designed to be the most cost-effective media for applications requiring a smaller brushing tool
- Medium grade
- 80 grit
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
85981 |
|
Product Name
|
3" Maximum Density Miniature Nylox Disc Brush, 80SC Crimped Rectangular Fill |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
2.95 inch (74.93 mm)
|
|
Width
|
3 inch (76.2 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Polyvinyl Chloride
Applications
Cleaning
View Details
Maryland Brush Company, Inc.
Brush Filament / Fill Material
Synthetic Filament
Trim Length
2 inch (50.8 mm)
Applications
Cleaning and Surface Conditioning
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material
Abrasive Filament
Outer / OD
24 inch (610 mm)
View Details