Weiler Abrasives FME-Compliant Black Nylox Conflex Brush, .055/80CG Crimped Fill, Use with 60006 Die Grinder 86172

Description
For use in Foreign Material Exclusion (FME) Areas Such as in Nuclear Power Plants FME-Compliant 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet
Description
For use in Foreign Material Exclusion (FME) Areas Such as in Nuclear Power Plants FME-Compliant 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FME-Compliant Black Nylox Conflex Brush, .055/80CG Crimped Fill, Use with 60006 Die Grinder - 86172 - Weiler Abrasives
Cresco, PA, United States
FME-Compliant Black Nylox Conflex Brush, .055/80CG Crimped Fill, Use with 60006 Die Grinder
86172
FME-Compliant Black Nylox Conflex Brush, .055/80CG Crimped Fill, Use with 60006 Die Grinder 86172
For use in Foreign Material Exclusion (FME) Areas Such as in Nuclear Power Plants FME-Compliant 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
  • For use in Foreign Material Exclusion (FME) Areas Such as in Nuclear Power Plants
  • FME-Compliant
  • 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86172
Product Name FME-Compliant Black Nylox Conflex Brush, .055/80CG Crimped Fill, Use with 60006 Die Grinder
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
Trim Length 0.9375 inch (23.81 mm)
Rotary Speed 4800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 1345715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
6" x 5/8"-11 XP .020 Carbon Cable Twist Wire Wheel - DW4938 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743203-4B - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details