83950 -- 14" CRIMPED FILAMENT NYLOX WHEEL, .040/80SC FILL, 5-1/4" ARBOR HOLE
Weiler Abrasives
14" Crimped Filament Nylox Wheel, .040/80SC Fill, 5-1/4" Arbor Hole
83950
Description
Composite hub construction for high performance in precision applications
80 grit
15/16 in thickness at face plate
Description
Composite hub construction for high performance in precision applications
80 grit
15/16 in thickness at face plate
Datasheet
Suppliers
14" Crimped Filament Nylox Wheel, .040/80SC Fill, 5-1/4" Arbor Hole
83950
Composite hub construction for high performance in precision applications
80 grit
15/16 in thickness at face plate
- Composite hub construction for high performance in precision applications
- 80 grit
- 15/16 in thickness at face plate
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83950 |
|
Product Name
|
14" Crimped Filament Nylox Wheel, .040/80SC Fill, 5-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
14 inch (356 mm)
|
|
Width
|
14 inch (356 mm)
|
|
Trim Length
|
3.75 inch (95.25 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Width
0.6299 to ? inch (16 to ? mm)
View Details
Specific Product Type / Shape
Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Poly, Nylon
Width
20 inch (508 mm)
View Details