86014 -- BURR-RX 3" MAXIMUM DENSITY MINIATURE DISC BRUSH, 80CG CRIMPED RECTANGULAR FILL
Weiler Abrasives
Burr-Rx 3" Maximum Density Miniature Disc Brush, 80CG Crimped Rectangular Fill
86014
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Medium grade
80 grit
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Medium grade
80 grit
Datasheet
Suppliers
Burr-Rx 3" Maximum Density Miniature Disc Brush, 80CG Crimped Rectangular Fill
86014
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Medium grade
80 grit
- Precision machined aluminum cup
- Designed to be the most cost-effective media for applications requiring a smaller brushing tool
- Medium grade
- 80 grit
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
86014 |
|
Product Name
|
Burr-Rx 3" Maximum Density Miniature Disc Brush, 80CG Crimped Rectangular Fill |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
2.95 inch (74.93 mm)
|
|
Width
|
2.95 inch (74.93 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications
Polishing or lapping (Very fine grits or filaments); General Cleaning, Polishing
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details