11161 -- 1/2" BANDED NYLOX END BRUSH, .035/180SC CRIMPED FILL
Weiler Abrasives
1/2" Banded Nylox End Brush, .035/180SC Crimped Fill
11161
Description
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
Has a grit size of 18
Description
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
Has a grit size of 18
Datasheet
Suppliers
1/2" Banded Nylox End Brush, .035/180SC Crimped Fill
11161
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
Has a grit size of 18
- Ideal for addressing recesses and internal features
- Deliver a targeted brushing action to a specific area on a part
- Has a grit size of 18
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
11161 |
|
Product Name
|
1/2" Banded Nylox End Brush, .035/180SC Crimped Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
2.5 inch (63.5 mm)
|
|
Width
|
0.7500 inch (19.05 mm)
|
|
Trim Length
|
0.3750 inch (9.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Brush Filament / Fill Material
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length
3.95 inch (100 mm)
Width
4 inch (102 mm)
View Details