83350 -- 10" CRIMPED FILAMENT NYLOX WHEEL, .040/80SC FILL, 2" ARBOR HOLE
Weiler Abrasives
10" Crimped Filament Nylox Wheel, .040/80SC Fill, 2" Arbor Hole
83350
Description
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
Description
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
Datasheet
Suppliers
10" Crimped Filament Nylox Wheel, .040/80SC Fill, 2" Arbor Hole
83350
Composite hub construction for high performance in precision applications
1-1/16 in thickness through arbor
- Composite hub construction for high performance in precision applications
- 1-1/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83350 |
|
Product Name
|
10" Crimped Filament Nylox Wheel, .040/80SC Fill, 2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
9.9 inch (251 mm)
|
|
Width
|
9.95 inch (253 mm)
|
|
Trim Length
|
3 inch (76.2 mm)
|
|
Rotary Speed
|
3600 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Metal Wire
View Details