84640 -- 14" RECTANGULAR FILAMENT NYLOX WHEEL, 120SC FILL, 5-1/4" ARBOR HOLE
Weiler Abrasives
14" Rectangular Filament Nylox Wheel, 120SC Fill, 5-1/4" Arbor Hole
84640
Description
Composite hub construction for high performance in precision applications
1-1/16 in thickness at face plate
Description
Composite hub construction for high performance in precision applications
1-1/16 in thickness at face plate
Datasheet
Suppliers
14" Rectangular Filament Nylox Wheel, 120SC Fill, 5-1/4" Arbor Hole
84640
Composite hub construction for high performance in precision applications
1-1/16 in thickness at face plate
- Composite hub construction for high performance in precision applications
- 1-1/16 in thickness at face plate
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
84640 |
|
Product Name
|
14" Rectangular Filament Nylox Wheel, 120SC Fill, 5-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
18.65 inch (474 mm)
|
|
Width
|
13.85 inch (352 mm)
|
|
Trim Length
|
3.75 inch (95.25 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape
Brush Filament / Fill Material
Abrasive Filament
Length
2.75 inch (69.85 mm)
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
14000 rpm
Applications
Dry
View Details