Weiler Abrasives 3-1/2" Nylox Cup Brush, .040/120SC Crimped Fill, 5/8"-11 UNC Nut 14414

Description
Ideal for deburring and finishing in light duty applications Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications Suitable for right angle grinder tool usage
Description
Ideal for deburring and finishing in light duty applications Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications Suitable for right angle grinder tool usage

Suppliers

Company
Product
Description
Supplier Links
3-1/2
Cresco, PA, United States
3-1/2" Nylox Cup Brush, .040/120SC Crimped Fill, 5/8"-11 UNC Nut
14414
3-1/2" Nylox Cup Brush, .040/120SC Crimped Fill, 5/8"-11 UNC Nut 14414
Ideal for deburring and finishing in light duty applications Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications Suitable for right angle grinder tool usage
  • Ideal for deburring and finishing in light duty applications
  • Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications
  • Suitable for right angle grinder tool usage
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 14414
Product Name 3-1/2" Nylox Cup Brush, .040/120SC Crimped Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 3.45 inch (87.63 mm)
Width 3.3 inch (83.82 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 3152154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.7480 inch (19 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
ST1416S8, 7/8 Inch Spira-Tuft Tube Brush - 45097 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details