83630 -- 12" CRIMPED FILAMENT NYLOX WHEEL, .035/180SC FILL, 3-1/4" ARBOR HOLE
Weiler Abrasives
12" Crimped Filament Nylox Wheel, .035/180SC Fill, 3-1/4" Arbor Hole
83630
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
Datasheet
Suppliers
12" Crimped Filament Nylox Wheel, .035/180SC Fill, 3-1/4" Arbor Hole
83630
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
- Composite hub construction for high performance in precision applications
- 13/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83630 |
|
Product Name
|
12" Crimped Filament Nylox Wheel, .035/180SC Fill, 3-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
12.06 inch (306 mm)
|
|
Width
|
12.06 inch (306 mm)
|
|
Trim Length
|
3.31 inch (84.14 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details