Weiler Abrasives Burr-Rx 12" Crimped Filament Wheel Brush, .043/120CG Fill, 2" Arbor Hole 86133

Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 7/8 in thickness at face plate
Datasheet
Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 7/8 in thickness at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 12
Cresco, PA, United States
Burr-Rx 12" Crimped Filament Wheel Brush, .043/120CG Fill, 2" Arbor Hole
86133
Burr-Rx 12" Crimped Filament Wheel Brush, .043/120CG Fill, 2" Arbor Hole 86133
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 7/8 in thickness at face plate
  • Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction
  • Higher fill density compared to traditional metal hub construction brushes
  • 400% greater edge cutting action compared to traditional silicon carbide
  • 7/8 in thickness at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86133
Product Name Burr-Rx 12" Crimped Filament Wheel Brush, .043/120CG Fill, 2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 12 inch (305 mm)
Width 12.05 inch (306 mm)
Trim Length 3 inch (76.2 mm)
Rotary Speed 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1884123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 20000 rpm
Outer / OD 1.18 inch (30 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament - 0130100 - Abtex Corporation
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.31 inch (58.72 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape
View Details