Weiler Abrasives Nylox Pressboard Adapter, 7-1/4" to 2" Arbor Hole 3975

Description
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 7-1/4" Arbor Hole to a 2" Arbor Hole
Description
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 7-1/4" Arbor Hole to a 2" Arbor Hole

Suppliers

Company
Product
Description
Supplier Links
Nylox Pressboard Adapter, 7-1/4
Cresco, PA, United States
Nylox Pressboard Adapter, 7-1/4" to 2" Arbor Hole
3975
Nylox Pressboard Adapter, 7-1/4" to 2" Arbor Hole 3975
Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting Must Be used in Conjunction with Steel Flanges For Adapting a 7-1/4" Arbor Hole to a 2" Arbor Hole
  • Used for Centering 10", 12", and 14" Nylox Wheels When Gang Mounting
  • Must Be used in Conjunction with Steel Flanges
  • For Adapting a 7-1/4" Arbor Hole to a 2" Arbor Hole
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 3975
Product Name Nylox Pressboard Adapter, 7-1/4" to 2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Dust Pans & Brushes - 2019582 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Pet
Applications Floor / Scrubbing Machine; Floors
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Static Dissapative; Antistatic
View Details
Dual Manufacturing Co., Inc.
View Details