Weiler Abrasives Burr-Rx 3/8" Coated Cup End Brush, .043/120CG Crimped Fill 86099

Description
Ideal for addressing recesses and internal features For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Deliver a targeted brushing action to a specific area on a part 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet
Description
Ideal for addressing recesses and internal features For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Deliver a targeted brushing action to a specific area on a part 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 3/8
Cresco, PA, United States
Burr-Rx 3/8" Coated Cup End Brush, .043/120CG Crimped Fill
86099
Burr-Rx 3/8" Coated Cup End Brush, .043/120CG Crimped Fill 86099
Ideal for addressing recesses and internal features For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Deliver a targeted brushing action to a specific area on a part 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
  • Ideal for addressing recesses and internal features
  • For cleaning heavy deposits from valve guides in gas and diesel engines
  • 2000 rpm maximum speed
  • Deliver a targeted brushing action to a specific area on a part
  • 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86099
Product Name Burr-Rx 3/8" Coated Cup End Brush, .043/120CG Crimped Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 0.5000 inch (12.7 mm)
Width 2.35 inch (59.69 mm)
Trim Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Anti Static Brushes - 2141128 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5906 inch (15 mm)
View Details
6225, 6 Inch Double Row Knot Type Cup - 43036 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Cup Brush; Disc Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1.5 inch (38.1 mm)
View Details
19 inch - 35/180 Grit Scrub Brush - 61219LM42 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 19 inch (483 mm)
View Details