Weiler Abrasives Burr-Rx 14" Extra High Density Crimped Filament Wheel Brush, .043/120CG Fill, 2" Arbor Hole 86136

Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 3/4 in thickness at face plate
Datasheet
Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 3/4 in thickness at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 14
Cresco, PA, United States
Burr-Rx 14" Extra High Density Crimped Filament Wheel Brush, .043/120CG Fill, 2" Arbor Hole
86136
Burr-Rx 14" Extra High Density Crimped Filament Wheel Brush, .043/120CG Fill, 2" Arbor Hole 86136
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 3/4 in thickness at face plate
  • Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction
  • Higher fill density compared to traditional metal hub construction brushes
  • 400% greater edge cutting action compared to traditional silicon carbide
  • 3/4 in thickness at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86136
Product Name Burr-Rx 14" Extra High Density Crimped Filament Wheel Brush, .043/120CG Fill, 2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 13.85 inch (352 mm)
Width 13.9 inch (353 mm)
Trim Length 1.75 inch (44.45 mm)
Rotary Speed 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Abrasive Brushes - 1884106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743214-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details
Coarse FybRglass® Refill - IA0006 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details