83910 -- 14" CRIMPED FILAMENT NYLOX WHEEL, .022/320SC FILL, 5-1/4" ARBOR HOLE
Weiler Abrasives
14" Crimped Filament Nylox Wheel, .022/320SC Fill, 5-1/4" Arbor Hole
83910
Description
Composite hub construction for high performance in precision applications
15/16 in thickness at face plate
Description
Composite hub construction for high performance in precision applications
15/16 in thickness at face plate
Datasheet
Suppliers
14" Crimped Filament Nylox Wheel, .022/320SC Fill, 5-1/4" Arbor Hole
83910
Composite hub construction for high performance in precision applications
15/16 in thickness at face plate
- Composite hub construction for high performance in precision applications
- 15/16 in thickness at face plate
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83910 |
|
Product Name
|
14" Crimped Filament Nylox Wheel, .022/320SC Fill, 5-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
14.45 inch (367 mm)
|
|
Width
|
13.95 inch (354 mm)
|
|
Trim Length
|
3.75 inch (95.25 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
4500 rpm
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Disc Brush
Rotary Speed
12500 rpm
Applications
Dry
View Details