83750 -- 12" CRIMPED FILAMENT NYLOX WHEEL, .040/80SC FILL, 5-1/4" ARBOR HOLE
Weiler Abrasives
12" Crimped Filament Nylox Wheel, .040/80SC Fill, 5-1/4" Arbor Hole
83750
Description
Composite hub construction for high performance in precision applications
80 grit
15/16 in thickness at face plate
Description
Composite hub construction for high performance in precision applications
80 grit
15/16 in thickness at face plate
Datasheet
Suppliers
12" Crimped Filament Nylox Wheel, .040/80SC Fill, 5-1/4" Arbor Hole
83750
Composite hub construction for high performance in precision applications
80 grit
15/16 in thickness at face plate
- Composite hub construction for high performance in precision applications
- 80 grit
- 15/16 in thickness at face plate
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83750 |
|
Product Name
|
12" Crimped Filament Nylox Wheel, .040/80SC Fill, 5-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
11.9 inch (302 mm)
|
|
Width
|
11.9 inch (302 mm)
|
|
Trim Length
|
2.75 inch (69.85 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
8000 rpm
Outer / OD
1.97 inch (50 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Disc Brush
Rotary Speed
20000 rpm
Applications
Dry
View Details