86106 -- BURR-RX 2" MAXIMUM DENSITY MINIATURE DISC BRUSH, .026/120CG CRIMPED FILL
Weiler Abrasives
Burr-Rx 2" Maximum Density Miniature Disc Brush, .026/120CG Crimped Fill
86106
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Fine grade
120 grit
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Fine grade
120 grit
Datasheet
Suppliers
Burr-Rx 2" Maximum Density Miniature Disc Brush, .026/120CG Crimped Fill
86106
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Fine grade
120 grit
- Precision machined aluminum cup
- Designed to be the most cost-effective media for applications requiring a smaller brushing tool
- Fine grade
- 120 grit
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
86106 |
|
Product Name
|
Burr-Rx 2" Maximum Density Miniature Disc Brush, .026/120CG Crimped Fill |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
2 inch (50.8 mm)
|
|
Width
|
2 inch (50.8 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
View Details
Specific Product Type / Shape
Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features
Static Dissapative; Antistatic
View Details