83330 -- 10" CRIMPED FILAMENT NYLOX WHEEL, .035/180SC FILL, 2" ARBOR HOLE
Weiler Abrasives
10" Crimped Filament Nylox Wheel, .035/180SC Fill, 2" Arbor Hole
83330
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
180 grit
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
180 grit
Datasheet
Suppliers
10" Crimped Filament Nylox Wheel, .035/180SC Fill, 2" Arbor Hole
83330
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
180 grit
- Composite hub construction for high performance in precision applications
- 13/16 in thickness through arbor
- 180 grit
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83330 |
|
Product Name
|
10" Crimped Filament Nylox Wheel, .035/180SC Fill, 2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
9.9 inch (251 mm)
|
|
Width
|
10 inch (254 mm)
|
|
Trim Length
|
3 inch (76.2 mm)
|
|
Rotary Speed
|
3600 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
20000 rpm
Outer / OD
0.3937 inch (10 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Synthetic Filament
Applications
Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD
42 inch (1067 mm)
View Details