83300 -- 10" CRIMPED FILAMENT NYLOX WHEEL, .018/500SC FILL, 2" ARBOR HOLE
Weiler Abrasives
10" Crimped Filament Nylox Wheel, .018/500SC Fill, 2" Arbor Hole
83300
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
500 grit
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
500 grit
Datasheet
Suppliers
10" Crimped Filament Nylox Wheel, .018/500SC Fill, 2" Arbor Hole
83300
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
500 grit
- Composite hub construction for high performance in precision applications
- 13/16 in thickness through arbor
- 500 grit
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83300 |
|
Product Name
|
10" Crimped Filament Nylox Wheel, .018/500SC Fill, 2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
9.85 inch (250 mm)
|
|
Width
|
9.9 inch (251 mm)
|
|
Trim Length
|
3 inch (76.2 mm)
|
|
Rotary Speed
|
3600 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
Applications
Hand cleaning
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Width
0.9843 to ? inch (25 to ? mm)
View Details