85751 -- 1-3/4" TUFTED MINIATURE NYLOX DISC BRUSH, .022/120SC CRIMPED FILL
Weiler Abrasives
1-3/4" Tufted Miniature Nylox Disc Brush, .022/120SC Crimped Fill
85751
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Fine grade
120 grit
Description
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Fine grade
120 grit
Datasheet
Suppliers
1-3/4" Tufted Miniature Nylox Disc Brush, .022/120SC Crimped Fill
85751
Precision machined aluminum cup
Designed to be the most cost-effective media for applications requiring a smaller brushing tool
Fine grade
120 grit
- Precision machined aluminum cup
- Designed to be the most cost-effective media for applications requiring a smaller brushing tool
- Fine grade
- 120 grit
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
85751 |
|
Product Name
|
1-3/4" Tufted Miniature Nylox Disc Brush, .022/120SC Crimped Fill |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
1.7 inch (43.18 mm)
|
|
Width
|
2.2 inch (55.88 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Outer / OD
2.36 inch (60 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Width
0.9843 to ? inch (25 to ? mm)
View Details
Brush Filament / Fill Material
Natural Bristle / Hair; Boar Hair
Features
Sanitary / Hygenic
Trim Length
2 inch (50.8 mm)
View Details