Weiler Abrasives Burr-Rx 10" Crimped Filament Wheel Brush, .035/80CG Fill, 2" Arbor Hole 86182

Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 7/8 in thickness at face plate
Datasheet
Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 7/8 in thickness at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 10
Cresco, PA, United States
Burr-Rx 10" Crimped Filament Wheel Brush, .035/80CG Fill, 2" Arbor Hole
86182
Burr-Rx 10" Crimped Filament Wheel Brush, .035/80CG Fill, 2" Arbor Hole 86182
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 7/8 in thickness at face plate
  • Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction
  • Higher fill density compared to traditional metal hub construction brushes
  • 400% greater edge cutting action compared to traditional silicon carbide
  • 7/8 in thickness at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86182
Product Name Burr-Rx 10" Crimped Filament Wheel Brush, .035/80CG Fill, 2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Trim Length 2 inch (50.8 mm)
Rotary Speed 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.0925 inch (2.35 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
E116 Metal Body Stainless Steel Eraser - AA0003 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Stainless Steel; Metal Wire
Applications Cleaning and Surface Conditioning
View Details
Main Brooms - 193-42 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Metal Wire (optional feature); Synthetic Filament (optional feature); Specialty Blend / Other (optional feature); Proex, Nylon, Wire
Width 42 inch (1067 mm)
View Details