Weiler Abrasives Burr-Rx 14" Extra High Density Crimped Filament Wheel Brush, .026/120CG Fill, 2" Arbor Hole 86135

Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 3/4 in thickness at face plate
Datasheet
Description
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 3/4 in thickness at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 14
Cresco, PA, United States
Burr-Rx 14" Extra High Density Crimped Filament Wheel Brush, .026/120CG Fill, 2" Arbor Hole
86135
Burr-Rx 14" Extra High Density Crimped Filament Wheel Brush, .026/120CG Fill, 2" Arbor Hole 86135
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional silicon carbide 3/4 in thickness at face plate
  • Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction
  • Higher fill density compared to traditional metal hub construction brushes
  • 400% greater edge cutting action compared to traditional silicon carbide
  • 3/4 in thickness at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 86135
Product Name Burr-Rx 14" Extra High Density Crimped Filament Wheel Brush, .026/120CG Fill, 2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 13.9 inch (353 mm)
Width 13.9 inch (353 mm)
Trim Length 1.75 inch (44.45 mm)
Rotary Speed 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Anti Static Brushes - 2141121 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5512 inch (14 mm)
View Details
Barrel Cleaning Brushes - BCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
Therm-L-Brush™ - F580CLA50BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details