10157 -- 1" NYLOX END BRUSH, .040/120SC FILL
Weiler Abrasives
1" Nylox End Brush, .040/120SC Fill
10157
Description
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
Description
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
Datasheet
Suppliers
1" Nylox End Brush, .040/120SC Fill
10157
Ideal for addressing recesses and internal features
Deliver a targeted brushing action to a specific area on a part
- Ideal for addressing recesses and internal features
- Deliver a targeted brushing action to a specific area on a part
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10157 |
|
Product Name
|
1" Nylox End Brush, .040/120SC Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
2.65 inch (67.31 mm)
|
|
Width
|
1.15 inch (29.21 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width
0.4724 inch (12 mm)
Applications
Cleaning and Surface Conditioning; Surface preparation
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details